The TX4-62HP+ is a surface-mount RF transformer with a 4:1 impedance ratio, designed for impedance matching in applications such as push-pull amplifiers and VHF/UHF transmitters within the 20 to 600 MHz frequency range. It handles up to 10W RF power and 30mA DC current, with a maximum insertion loss of 0.8 dB across the band. The unit features a leadless design with gold over nickel terminations and a compact footprint of 0.31 x 0.25 x 0.20 inches, housed in a TT597 case. Operating temperature ranges from -20°C to 85°C, and it is RoHS compliant.
The TX4-62HP+ is a high-power, surface-mount balanced transmission line transformer with a high impedance ratio (4:1) cover- ing the 20 to 600 MHz band. It achieves 10W power handling with low insertion loss and good phase and amplitude unbalance (4˚, 0.7 dB respectively). This model is ideal for applications including impedance matching of amplifiers, push-pull amplifiers and more. Featuring core and wire construction on a leadless base with gold over nickel plate terminations, the unit measures just 0.31 x 0.25 x 0.20”, ideal for dense circuit board layouts.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TX4-62HP+ | 3157-TX4-62HP+DKR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 20 - 600 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |