Mini-Circuits 1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω NCS2-222+

Description
1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NCS2-222+ is a 1:2 impedance ratio ceramic balun transformer designed for RF applications in the 1275 to 2200 MHz range with a 50Ω system impedance. It features a miniature GE0805C-1 surface-mount package measuring 0.079" × 0.049" × 0.033". The device offers a typical insertion loss of 1.0 dB, an amplitude unbalance of 0.4 dB, and a phase unbalance of 5 degrees across the band. It operates from -40°C to 85°C, supports 3W RF power, and is RoHS compliant. Construction is based on LTCC technology, and it is suitable for GPS, WCDMA, and PCS systems.

Datasheet Summary
Powered by GS/AI

NCS2-222+ is a 1:2 impedance ratio ceramic balun transformer designed for RF applications in the 1275 to 2200 MHz range with a 50Ω system impedance. It features a miniature GE0805C-1 surface-mount package measuring 0.079" × 0.049" × 0.033". The device offers a typical insertion loss of 1.0 dB, an amplitude unbalance of 0.4 dB, and a phase unbalance of 5 degrees across the band. It operates from -40°C to 85°C, supports 3W RF power, and is RoHS compliant. Construction is based on LTCC technology, and it is suitable for GPS, WCDMA, and PCS systems.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω - NCS2-222+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω
NCS2-222+
1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω NCS2-222+
1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω

1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS2-222+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.275GHz ~ 2.2GHz 1:2 6-SMD, No Lead

RF Balun 1.275GHz ~ 2.2GHz 1:2 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-NCS2-222+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.275GHz ~ 2.2GHz 1:2 6-SMD, No Lead

RF Balun 1.275GHz ~ 2.2GHz 1:2 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-NCS2-222+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.275GHz ~ 2.2GHz 1:2 6-SMD, No Lead

RF Balun 1.275GHz ~ 2.2GHz 1:2 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS2-222+ 3157-NCS2-222+CT-ND
Product Name 1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 75Ω - TC1-1-13M-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1.5 LTCC Transformer, 400 - 2300 MHz, 50Ω - NCS1.5-232+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω - TRS178-182-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω - T9-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers