The TTC2-63W+ is a surface-mount RF transformer designed for balanced-to-unbalanc
Mini-Circuits’ TTC2-63W+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequen- cy range from 100 to 6000 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbal- ance and excellent common mode rejection performance. Featuring core and wire construction on 5 terminal carrier, the unit measures 0.10 x 0.06 x 0.07”, accommodating dense circuit board layouts.
RF Balun 100MHz ~ 6GHz 1:2 5-SMD Module
1:2 CORE & WIRE TRANSFORMER, 100
| Mini-Circuits | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | TTC2-63W+ | 3157-TTC2-63W+TR-ND | 4071-TTC2-63W+ |
| Product Name | 1:2 CORE & WIRE Transformer, 100 - 6000 MHz, 50Ω | Balun | 1:2 CORE & WIRE TRANSFORMER, 100 |
| Category | Signal | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun | |
| Winding Turns | Step-Up Transformer |