Mini-Circuits 1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω BLNK2-542R+

Description
1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω
Request a Quote Datasheet
Description
1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω - BLNK2-542R+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω
BLNK2-542R+
1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω BLNK2-542R+
1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω

1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-BLNK2-542R+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.9GHz ~ 5.95GHz 1:2 4-SMD, No Lead

RF Balun 4.9GHz ~ 5.95GHz 1:2 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number BLNK2-542R+ 3157-BLNK2-542R+TR-ND
Product Name 1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω - NCS2-592+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLJC4-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1.5 CORE & WIRE Transformer, 0.5 - 1700 MHz, 50Ω - ADT1.5-17+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω - Z7550-FMSF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details