Mini-Circuits 1:4 CORE & WIRE Transformer, 100 - 1000 MHz, 50Ω TC4-13TX+

Description
TC4-13TX+ is a surface-mount, DC-isolated transformer with a center-tap on its secondary winding, covering the 100 to 1000 MHz band. This model provides a 4:1 secondary/primary impedance ratio, 0.6 dB insertion loss, 0.5 dB amplitude unbalance (in 200 to 800 MHz bandwidth) and 9° phase unbalance. It features core and wire construction mounted on a 5-lead plastic base with tin over nickel termination finish. It measures 0.15x0.15x0.16”, easily accommodating dense circuit board layouts, and
Request a Quote Datasheet
Description
TC4-13TX+ is a surface-mount, DC-isolated transformer with a center-tap on its secondary winding, covering the 100 to 1000 MHz band. This model provides a 4:1 secondary/primary impedance ratio, 0.6 dB insertion loss, 0.5 dB amplitude unbalance (in 200 to 800 MHz bandwidth) and 9° phase unbalance. It features core and wire construction mounted on a 5-lead plastic base with tin over nickel termination finish. It measures 0.15x0.15x0.16”, easily accommodating dense circuit board layouts, and
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 100 - 1000 MHz, 50Ω - TC4-13TX+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 100 - 1000 MHz, 50Ω
TC4-13TX+
1:4 CORE & WIRE Transformer, 100 - 1000 MHz, 50Ω TC4-13TX+
TC4-13TX+ is a surface-mount, DC-isolated transformer with a center-tap on its secondary winding, covering the 100 to 1000 MHz band. This model provides a 4:1 secondary/primary impedance ratio, 0.6 dB insertion loss, 0.5 dB amplitude unbalance (in 200 to 800 MHz bandwidth) and 9° phase unbalance. It features core and wire construction mounted on a 5-lead plastic base with tin over nickel termination finish. It measures 0.15x0.15x0.16”, easily accommodating dense circuit board layouts, and

TC4-13TX+ is a surface-mount, DC-isolated transformer with a center-tap on its secondary winding, covering the 100 to 1000 MHz band. This model provides a 4:1 secondary/primary impedance ratio, 0.6 dB insertion loss, 0.5 dB amplitude unbalance (in 200 to 800 MHz bandwidth) and 9° phase unbalance. It features core and wire construction mounted on a 5-lead plastic base with tin over nickel termination finish. It measures 0.15x0.15x0.16”, easily accommodating dense circuit board layouts, and

Supplier's Site Datasheet
Balun - 3157-TC4-13TX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 100MHz ~ 1GHz 1:4 5-SMD Module

RF Balun 100MHz ~ 1GHz 1:4 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-13TX+ 3157-TC4-13TX+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 100 - 1000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 4900 - 5950 MHz, 50Ω - BLJC4-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω - T1-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLGE2-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 LTCC Transformer, 3100 - 4200 MHz, 50Ω - TCW1-422+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers