Mini-Circuits 1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω TT1.5-1-KK81+

Description
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω
Request a Quote
Description
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TT1.5-1-KK81+ is a surface mount RF transformer for impedance matching in VHF/UHF and CATV applications, operating from 0.075 to 500 MHz with a 50Ω system impedance and a 1:1.5 turns ratio. It is packaged in the KK81 case, measuring 7.62 x 6.86 x 5.84 mm, with a maximum operating temperature of 85°C and storage temperature from -55°C to 100°C. The device handles up to 250 mW RF power and 30 mA DC current. Insertion loss is ≤1.57 dB at 500 MHz, with input return loss exceeding 2.35 dB across the band. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TT1.5-1-KK81+ is a surface mount RF transformer for impedance matching in VHF/UHF and CATV applications, operating from 0.075 to 500 MHz with a 50Ω system impedance and a 1:1.5 turns ratio. It is packaged in the KK81 case, measuring 7.62 x 6.86 x 5.84 mm, with a maximum operating temperature of 85°C and storage temperature from -55°C to 100°C. The device handles up to 250 mW RF power and 30 mA DC current. Insertion loss is ≤1.57 dB at 500 MHz, with input return loss exceeding 2.35 dB across the band. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω - TT1.5-1-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω
TT1.5-1-KK81+
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω TT1.5-1-KK81+
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω

1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TT1.5-1-KK81+
Product Name 1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-BBFCG2-362+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1.33 CORE & WIRE Transformer, 10 - 3000 MHz, 75Ω - SCTX1.33-33-2W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 5 - 1500 MHz, 50Ω - TC1-1T-152X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω - NCS2-232+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers