Mini-Circuits Balun BBFCG2-362+

Description
RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead
Request a Quote Datasheet
Description
RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 3157-BBFCG2-362+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead

RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead

Buy Now Datasheet
Balun - 3157-BBFCG2-362+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead

RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead

Buy Now Datasheet
Balun - 3157-BBFCG2-362+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead

RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 3157-BBFCG2-362+TR-ND
Product Name Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
D18XX, CS1XXX Series Current Sensors - CS1750L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1519-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details