Mini-Circuits 1:2.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω TRS278-182-75+

Description
TRS278-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 2.78:1 secondary/ primary impedance ratio with 0.7 dB insertion loss, 0.4 dB amplitude unbalance, and ±2° phase unbalance typ. Featuring core and wire construction on a 5-pad printed laminate base with SN/AG/CU solder termination finish, the unit measures 0.146” x 0.235” x 0.145”, accommodating dense circuit board layouts.
Request a Quote
Description
TRS278-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 2.78:1 secondary/ primary impedance ratio with 0.7 dB insertion loss, 0.4 dB amplitude unbalance, and ±2° phase unbalance typ. Featuring core and wire construction on a 5-pad printed laminate base with SN/AG/CU solder termination finish, the unit measures 0.146” x 0.235” x 0.145”, accommodating dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TRS278-182-75+ is a 75Ω surface-mount balanced-to-balanced RF transformer operating from 45 to 1800 MHz, with a 2.78:1 impedance ratio. It features a 0.7 dB typical insertion loss, 0.4 dB amplitude unbalance, and ±2° phase unbalance. The component has a 5-pad printed laminate base with SN/AG/CU solder termination and measures 0.146" x 0.235" x 0.145". It is rated for operation from -40°C to +65°C with a maximum input power of 0.25 W and DC current of 30 mA. The device is RoHS compliant and designed for DOCSIS® 3.1 and 4.0 applications.

Datasheet Summary
Powered by GS/AI

TRS278-182-75+ is a 75Ω surface-mount balanced-to-balanced RF transformer operating from 45 to 1800 MHz, with a 2.78:1 impedance ratio. It features a 0.7 dB typical insertion loss, 0.4 dB amplitude unbalance, and ±2° phase unbalance. The component has a 5-pad printed laminate base with SN/AG/CU solder termination and measures 0.146" x 0.235" x 0.145". It is rated for operation from -40°C to +65°C with a maximum input power of 0.25 W and DC current of 30 mA. The device is RoHS compliant and designed for DOCSIS® 3.1 and 4.0 applications.

Suppliers

Company
Product
Description
Supplier Links
1:2.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω - TRS278-182-75+ - Mini-Circuits
Brooklyn, NY, United States
1:2.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω
TRS278-182-75+
1:2.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω TRS278-182-75+
TRS278-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 2.78:1 secondary/ primary impedance ratio with 0.7 dB insertion loss, 0.4 dB amplitude unbalance, and ±2° phase unbalance typ. Featuring core and wire construction on a 5-pad printed laminate base with SN/AG/CU solder termination finish, the unit measures 0.146” x 0.235” x 0.145”, accommodating dense circuit board layouts.

TRS278-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a 2.78:1 secondary/ primary impedance ratio with 0.7 dB insertion loss, 0.4 dB amplitude unbalance, and ±2° phase unbalance typ. Featuring core and wire construction on a 5-pad printed laminate base with SN/AG/CU solder termination finish, the unit measures 0.146” x 0.235” x 0.145”, accommodating dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TRS278-182-75+
Product Name 1:2.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω - JTX-2-10T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω - TCN2-26+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:3 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω - TT4-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω - TC1.5-52TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers