Mini-Circuits 1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω TCN2-26+

Description
1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TCN2-26+ is a 1:2 LTCC balun transformer designed for RF applications from 1600 to 2600 MHz with a 50 Ω impedance. It is housed in a miniature FV1206-1 case measuring 3.20 mm × 1.60 mm × 0.89 mm, and is rated for operation from -55°C to 100°C with a maximum input RF power of 5 W, derating linearly to 2.5 W at 100°C. Insertion loss ranges from 0.5 dB to 1.09 dB across the band, with amplitude unbalance up to 0.93 dB and phase unbalance up to 7.92°. The device is aqueous washable and RoHS compliant.

Datasheet Summary
Powered by GS/AI

TCN2-26+ is a 1:2 LTCC balun transformer designed for RF applications from 1600 to 2600 MHz with a 50 Ω impedance. It is housed in a miniature FV1206-1 case measuring 3.20 mm × 1.60 mm × 0.89 mm, and is rated for operation from -55°C to 100°C with a maximum input RF power of 5 W, derating linearly to 2.5 W at 100°C. Insertion loss ranges from 0.5 dB to 1.09 dB across the band, with amplitude unbalance up to 0.93 dB and phase unbalance up to 7.92°. The device is aqueous washable and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω - TCN2-26+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω
TCN2-26+
1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω TCN2-26+
1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω

1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCN2-26+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.6GHz ~ 2.6GHz 1:2 6-SMD, No Lead

RF Balun 1.6GHz ~ 2.6GHz 1:2 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCN2-26+ 3157-TCN2-26+TR-ND
Product Name 1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω - ADTL1-18-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 30 - 512 MHz, 12.5/50Ω - SCTX4-52HP-20W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω - TTC1-33W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω - T4-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers