Mini-Circuits 1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω TC1.5-52TG2+

Description
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω
Request a Quote
Description
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching between 50 and 75 ohms, operating from 0.5 to 550 MHz with a 1.5:1 impedance ratio. The device has a plastic base with leads in case style AT224-3, measuring 3.81 × 3.81 × 3.81 mm in body dimensions and 4.83 mm in length. It exhibits a typical insertion loss of 0.4 dB within the 1 dB bandwidth and a typical return loss of 25 dB. Maximum RF power rating is 0.25 W, DC current is 30 mA, and operating temperature ranges from -40°C to 85°C. The component is compatible with tin/lead and RoHS solder systems and is aqueous washable.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching between 50 and 75 ohms, operating from 0.5 to 550 MHz with a 1.5:1 impedance ratio. The device has a plastic base with leads in case style AT224-3, measuring 3.81 × 3.81 × 3.81 mm in body dimensions and 4.83 mm in length. It exhibits a typical insertion loss of 0.4 dB within the 1 dB bandwidth and a typical return loss of 25 dB. Maximum RF power rating is 0.25 W, DC current is 30 mA, and operating temperature ranges from -40°C to 85°C. The component is compatible with tin/lead and RoHS solder systems and is aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω - TC1.5-52TG2+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω
TC1.5-52TG2+
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω TC1.5-52TG2+
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω

1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC1.5-52TG2+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 550MHz 1:1.5 6-SMD (5 Leads), Flat Lead

RF Balun 500kHz ~ 550MHz 1:1.5 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1.5-52TG2+ 3157-TC1.5-52TG2+TR-ND
Product Name 1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-TCM1-63AX-2+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TC8-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω - ADTT1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω - NCS2-592+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers