Surface mount RF transformer with a 1:2 impedance ratio, designed for impedance matching and balanced amplifier applications in the 50 to 1000 MHz range at 75 Ω. The device features a BH292 case style with dimensions of 7.11 × 7.87 × 2.54 × 5.72 × 1.40 × 2.54 mm (A-G), and weighs 0.45 grams. It operates from -40°C to 85°C and supports a maximum RF power of 0.25 W and DC current of 30 mA. Typical performance includes 26 dB return loss, 0.4 dB amplitude unbalance, 3° phase unbalance, and ±0.25 dB insertion loss flatness across the 1 dB bandwidth. RoHS compliant.
1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω
RF Balun 50MHz ~ 1GHz 1:2 6-SMD, J-Lead
RF Balun 50MHz ~ 1GHz 1:2 6-SMD, J-Lead
RF Balun 50MHz ~ 1GHz 1:2 6-SMD, J-Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | JTX-2-10T+ | 3157-JTX-2-10T+DKR-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |