Mini-Circuits 1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω TC9-1-75+

Description
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω
Request a Quote
Description
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC9-1-75+ is a surface-mount RF transformer with a 9:1 step-down autotransformer ratio, designed for impedance matching from 75Ω primary to 8Ω secondary. It operates from 0.3 to 475 MHz with a typical insertion loss of 0.4 dB at mid-band and a return loss of 23 dB typ. within the 1 dB bandwidth. The device is rated for 0.25 W RF power and 30 mA DC current, with an operating temperature range of -20°C to +85°C and storage temperature from -55°C to +100°C. It features a plastic base with leads and a case style of AT224-1A, measuring 3.81 x 3.81 x 4.06 mm with 0.64 mm lead pitch. The design includes a Top Hat® feature for faster pick-and-place and visual identification.

Datasheet Summary
Powered by GS/AI

The TC9-1-75+ is a surface-mount RF transformer with a 9:1 step-down autotransformer ratio, designed for impedance matching from 75Ω primary to 8Ω secondary. It operates from 0.3 to 475 MHz with a typical insertion loss of 0.4 dB at mid-band and a return loss of 23 dB typ. within the 1 dB bandwidth. The device is rated for 0.25 W RF power and 30 mA DC current, with an operating temperature range of -20°C to +85°C and storage temperature from -55°C to +100°C. It features a plastic base with leads and a case style of AT224-1A, measuring 3.81 x 3.81 x 4.06 mm with 0.64 mm lead pitch. The design includes a Top Hat® feature for faster pick-and-place and visual identification.

Suppliers

Company
Product
Description
Supplier Links
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω - TC9-1-75+ - Mini-Circuits
Brooklyn, NY, United States
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω
TC9-1-75+
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω TC9-1-75+
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω

1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω

Supplier's Site Datasheet
Balun - 3157-TC9-1-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300kHz ~ 475MHz 8:75 5-SMD Module

RF Balun 300kHz ~ 475MHz 8:75 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC9-1-75+ 3157-TC9-1-75+TR-ND
Product Name 1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 MMIC Transformer, 5500 - 13500 MHz, 50Ω - MTX2-143+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω - ADT4-6WT+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 3157-BBFCG2-3650+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω - MTX2-73+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers