TRS1.5-182+ is a 50Ω balanced RF transformer with a 1.5:1 impedance ratio, operating from 10 to 1800 MHz. It is housed in a TT1618 case measuring 7.11 × 6.35 × 3.05 mm and features a maximum operating temperature of +85°C, storage temperature from -55°C to +100°C, and a maximum RF power handling of 1 W. Typical insertion loss is 0.65 dB at mid-band, with amplitude unbalance of 0.3 dB and phase unbalance up to 10° across the band. Primary return loss exceeds 14 dB up to 1800 MHz. The device is aqueous washable and compatible with RoHS solder systems.
1:1.5 CORE & WIRE Transformer, 10 - 1800 MHz, 50Ω
BALUN 10MHZ ~ 1.8GHZ 1.5:1
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TRS1.5-182+ | 3157-TRS1.5-182+CT-ND |
| Product Name | 1:1.5 CORE & WIRE Transformer, 10 - 1800 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |