Mini-Circuits Balun BBFCG2-252+

Description
BALUN 2.3GHZ ~ 2.69GHZ 1:2
Request a Quote Datasheet
Description
BALUN 2.3GHZ ~ 2.69GHZ 1:2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 3157-BBFCG2-252+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 2.3GHZ ~ 2.69GHZ 1:2

BALUN 2.3GHZ ~ 2.69GHZ 1:2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 3157-BBFCG2-252+TR-ND
Product Name Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3920 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 300 volts
Output Voltage 120 volts
View Details