Mini-Circuits 1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω TCN2-122+

Description
1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TCN2-122+ is a 1:2 LTCC balun transformer designed for RF applications from 600 to 1200 MHz with a 50 Ω impedance. It has a miniature case style FV1206-1 measuring 3.20 × 1.60 × 0.89 mm, with insertion loss of 1.0 dB typ. across the band, phase unbalance of 4 deg. typ., and amplitude unbalance of 0.3 dB typ. The device supports input RF power up to 3 W, operates from -40°C to 85°C, and is aqueous washable. Pads 1, 3, 4, and 6 are internally DC-connected. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

TCN2-122+ is a 1:2 LTCC balun transformer designed for RF applications from 600 to 1200 MHz with a 50 Ω impedance. It has a miniature case style FV1206-1 measuring 3.20 × 1.60 × 0.89 mm, with insertion loss of 1.0 dB typ. across the band, phase unbalance of 4 deg. typ., and amplitude unbalance of 0.3 dB typ. The device supports input RF power up to 3 W, operates from -40°C to 85°C, and is aqueous washable. Pads 1, 3, 4, and 6 are internally DC-connected. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω - TCN2-122+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω
TCN2-122+
1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω TCN2-122+
1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω

1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCN2-122+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 600MHz ~ 1.2GHz 1:2 6-SMD, No Lead

RF Balun 600MHz ~ 1.2GHz 1:2 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-TCN2-122+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 600MHz ~ 1.2GHz 1:2 6-SMD, No Lead

RF Balun 600MHz ~ 1.2GHz 1:2 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-TCN2-122+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 600MHz ~ 1.2GHz 1:2 6-SMD, No Lead

RF Balun 600MHz ~ 1.2GHz 1:2 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCN2-122+ 3157-TCN2-122+DKR-ND
Product Name 1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 10 - 700 MHz, 50Ω - TC2-72T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω - T4-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 800 - 1900 MHz, 50Ω - TCML1-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω - TC1-1-13MX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers