Mini-Circuits 1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω NCS4-232+

Description
1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω
Request a Quote Datasheet
Description
1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω - NCS4-232+ - Mini-Circuits
Brooklyn, NY, United States
1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω
NCS4-232+
1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω NCS4-232+
1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω

1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS4-232+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.6GHz ~ 2.3GHz 1:4 8-SMD, No Lead

RF Balun 1.6GHz ~ 2.3GHz 1:4 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS4-232+ 3157-NCS4-232+TR-ND
Product Name 1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω - TT25-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω - NCS1-292+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω - TRS278-182-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω - T4-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers