Mini-Circuits 1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω TC1-1-13MG2+

Description
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer with a 1:1 impedance ratio, designed for balanced-to-unbalanced transformation in applications such as push-pull amplifiers and PCS/DCS systems. It operates over a frequency range of 4.5 to 3000 MHz with a characteristic impedance of 50 Ω. The device has a CASE STYLE AT224-3 with dimensions of 3.81 × 3.81 × 3.81 mm, and a weight of 0.10 grams. It exhibits typ. insertion loss of 0.5 dB referenced to mid-band, with amplitude unbalance of 0.5 dB typ. and phase unbalance of 2 deg typ. within the 1 dB bandwidth. Maximum ratings include an operating temperature range of -40°C to 85°C, storage temperature of -55°C to 100°C, RF power of 0.25 W, and DC current of 30 mA. The transformer is aqueous washable and compatible with RoHS solder systems.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer with a 1:1 impedance ratio, designed for balanced-to-unbalanced transformation in applications such as push-pull amplifiers and PCS/DCS systems. It operates over a frequency range of 4.5 to 3000 MHz with a characteristic impedance of 50 Ω. The device has a CASE STYLE AT224-3 with dimensions of 3.81 × 3.81 × 3.81 mm, and a weight of 0.10 grams. It exhibits typ. insertion loss of 0.5 dB referenced to mid-band, with amplitude unbalance of 0.5 dB typ. and phase unbalance of 2 deg typ. within the 1 dB bandwidth. Maximum ratings include an operating temperature range of -40°C to 85°C, storage temperature of -55°C to 100°C, RF power of 0.25 W, and DC current of 30 mA. The transformer is aqueous washable and compatible with RoHS solder systems.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω - TC1-1-13MG2+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω
TC1-1-13MG2+
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω TC1-1-13MG2+
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω

1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC1-1-13MG2+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.5MHz ~ 3GHz 50 / 50Ohm 5-SMD Module

RF Balun 4.5MHz ~ 3GHz 50 / 50Ohm 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC1-1-13MG2+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.5MHz ~ 3GHz 50 / 50Ohm 5-SMD Module

RF Balun 4.5MHz ~ 3GHz 50 / 50Ohm 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC1-1-13MG2+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.5MHz ~ 3GHz 50 / 50Ohm 5-SMD Module

RF Balun 4.5MHz ~ 3GHz 50 / 50Ohm 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1-1-13MG2+ 3157-TC1-1-13MG2+CT-ND
Product Name 1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:3 LTCC Transformer, 250 - 760 MHz, 50Ω - NCS3-72+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω - TT1-6-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω - TCN2-14+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 3157-TC1-1-13M-22+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details