Mini-Circuits 1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω TMO-16-1+

Description
1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
Request a Quote
Description
1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMO-16-1+ is a plug-in RF transformer designed for impedance matching in HF/VHF applications, operating from 0.3 to 120 MHz with a 50 Ω system impedance. It features a hermetic case and operates within a temperature range of -55°C to 100°C. The transformer provides a 1:16 turns ratio and has a maximum RF power handling of 250 mW and DC current limit of 30 mA. Pin connections are defined for primary and secondary windings with case ground on pins 7 and 8. The device complies with RoHS standards. Its dimensions are 12.19 × 12.70 × 6.10 mm for A × B × C, with overall size defined by the A11 case style. Insertion loss varies with frequency, ranging from 0.77 dB at 6.25 MHz to 1.96 dB at 120 MHz. Input return loss exceeds 1.78 dB across the band.

Datasheet Summary
Powered by GS/AI

The TMO-16-1+ is a plug-in RF transformer designed for impedance matching in HF/VHF applications, operating from 0.3 to 120 MHz with a 50 Ω system impedance. It features a hermetic case and operates within a temperature range of -55°C to 100°C. The transformer provides a 1:16 turns ratio and has a maximum RF power handling of 250 mW and DC current limit of 30 mA. Pin connections are defined for primary and secondary windings with case ground on pins 7 and 8. The device complies with RoHS standards. Its dimensions are 12.19 × 12.70 × 6.10 mm for A × B × C, with overall size defined by the A11 case style. Insertion loss varies with frequency, ranging from 0.77 dB at 6.25 MHz to 1.96 dB at 120 MHz. Input return loss exceeds 1.78 dB across the band.

Suppliers

Company
Product
Description
Supplier Links
1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - TMO-16-1+ - Mini-Circuits
Brooklyn, NY, United States
1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
TMO-16-1+
1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω TMO-16-1+
1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω

1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TMO-16-1+
Product Name 1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω - TCML1-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Balun - 3157-BBFCQ2-252+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Balun - 3157-BBFCG2-362+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω - ADTT4-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers