The TCW4-582+ is a ceramic RF balun transformer with a 1:4 impedance ratio, designed for wireless communications in the 5000 to 5800 MHz range. It features a 0603 package measuring 1.60 mm × 0.79 mm × 0.61 mm and provides DC isolation between input and output for external circuit biasing. The device handles up to 0.5 W RF power, with insertion loss not exceeding 1.7 dB, amplitude unbalance up to 1 dB, and phase unbalance up to 13 degrees relative to 180°. It operates from -55°C to 125°C and is constructed using LTCC technology for ruggedness and high-volume manufacturability.
Mini-Circuits’ TCW4-582+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:4, covering a variety of wireless communications applications from 5000 to 5800 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 0.5W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCW4-582+ | 3157-TCW4-582+TR-ND |
| Product Name | 1:4 LTCC Transformer, 5000 - 5800 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |