Mini-Circuits 1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω T3-1T-KK81+

Description
1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω
Request a Quote
Description
1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T3-1T-KK81+ is a surface mount RF transformer designed for impedance matching in receivers and transmitters, operating from 0.05 to 250 MHz with a 50 Ω characteristic impedance. It uses a KK81 case style, measuring 7.62 × 6.86 × 5.84 mm. The device supports a maximum RF power of 0.25 W and DC current of 30 mA, with an operating temperature range of -20°C to 85°C. Insertion loss is less than 1 dB from 0.1 to 200 MHz, and return loss exceeds 5 dB across the full band. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The T3-1T-KK81+ is a surface mount RF transformer designed for impedance matching in receivers and transmitters, operating from 0.05 to 250 MHz with a 50 Ω characteristic impedance. It uses a KK81 case style, measuring 7.62 × 6.86 × 5.84 mm. The device supports a maximum RF power of 0.25 W and DC current of 30 mA, with an operating temperature range of -20°C to 85°C. Insertion loss is less than 1 dB from 0.1 to 200 MHz, and return loss exceeds 5 dB across the full band. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω - T3-1T-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω
T3-1T-KK81+
1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω T3-1T-KK81+
1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω

1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number T3-1T-KK81+
Product Name 1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω - TCW2-282+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 3157-TC1-1-13M-34+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1 CORE & WIRE Transformer, 0.15 - 350 MHz, 50Ω - TC1-6X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω - TCM4-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers