Surface mount RF transformer with a 1:2 impedance ratio, designed for 50Ω applications in the 5 to 120 MHz frequency range. It has a maximum RF power handling of 2 W and a DC current rating of 30 mA. Operating temperature ranges from -20°C to 85°C, with storage temperatures from -55°C to 100°C. The component uses the KK81 case style with dimensions of 7.62 mm × 6.86 mm × 5.84 mm. Insertion loss is 0.71 dB at 120 MHz, with return loss exceeding 12 dB across the band. RoHS compliant.
1:2 CORE & WIRE Transformer, 5 - 120 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | T2-1-2W-KK81+ | 3157-T2-1-2W-KK81+TR-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 5 - 120 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |