The TCM4-25+ is a surface mount RF transformer with a 1:4 impedance ratio, designed for balanced transmission lines in the 500 to 2500 MHz frequency range. It features a DB714 plastic case with solder-plated leads and is aqueous washable and RoHS compliant. The part measures 4.06 x 3.81 x 4.06 mm with a height of 1.65 mm and weighs 0.15 grams. It operates from -40°C to 85°C and has a maximum RF power rating of 0.25 W. Insertion loss is 2 dB maximum from 500 to 2500 MHz, with typical loss below 0.6 dB between 700 and 1500 MHz. Input return loss exceeds 8.96 dB across the band. Pin connections include primary and secondary windings with a center tap on the secondary side.
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω
RF Balun 500MHz ~ 2.5GHz 1:4 6-SMD, Flat Leads
RF Balun 500MHz ~ 2.5GHz 1:4 6-SMD, Flat Leads
RF Balun 500MHz ~ 2.5GHz 1:4 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCM4-25+ | 3157-TCM4-25+CT-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |