The Mini-Circuits TCW1-272+ is a 1:1 impedance ratio ceramic RF balun transformer designed for wireless communication applications between 1700 and 2700 MHz. It is housed in a 0603 (1.6 x 0.8 mm) LTCC package with dimensions of 0.06 x 0.03 x 0.02 inches. The device exhibits an average insertion loss of 1.8 dB, amplitude unbalance up to 1.5 dB, phase unbalance up to 7 degrees, and input VSWR of 1.6:1 over the band. It supports RF power input up to 1 W at +25°C and operates reliably from -40°C to +85°C with storage tolerance from -55°C to +100°C.
Mini-Circuits’ TCW1-272+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 1700 to 2700 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 1 W. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06x0.03x0.02”) suitable for harsh operating environments.
RF Balun 1.7GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 1.7GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 1.7GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCW1-272+ | 3157-TCW1-272+CT-ND |
| Product Name | 1:1 LTCC Transformer, 1700 - 2700 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |