Mini-Circuits 1:1 LTCC Transformer, 3100 - 4200 MHz, 50Ω TCW1-422+

Description
Mini-Circuits’ TCW1-422+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3100 to 4200 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.
Request a Quote Datasheet
Description
Mini-Circuits’ TCW1-422+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3100 to 4200 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 LTCC Transformer, 3100 - 4200 MHz, 50Ω - TCW1-422+ - Mini-Circuits
Brooklyn, NY, United States
1:1 LTCC Transformer, 3100 - 4200 MHz, 50Ω
TCW1-422+
1:1 LTCC Transformer, 3100 - 4200 MHz, 50Ω TCW1-422+
Mini-Circuits’ TCW1-422+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3100 to 4200 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.

Mini-Circuits’ TCW1-422+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3100 to 4200 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.

Supplier's Site Datasheet
Balun - 3157-TCW1-422+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3.1GHZ ~ 4.2GHZ 1:1

BALUN 3.1GHZ ~ 4.2GHZ 1:1

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW1-422+ 3157-TCW1-422+TR-ND
Product Name 1:1 LTCC Transformer, 3100 - 4200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-BMNF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - TMO-13-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω - ADT1-1WT+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers