Mini-Circuits 1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω TC4-1WG2+

Description
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer with a 1:4 impedance ratio, designed for 50Ω impedance matching in applications such as push-pull amplifiers, operating from 3 to 800 MHz. The component has an insertion loss of 0.8 dB typical at mid-band and maintains input return loss above 9 dB across the full frequency range. It supports operating temperatures from -55°C to +85°C, with a maximum RF power of 0.25 W and DC current of 30 mA. Package is AT224-3, measuring 4.83 mm in length, 3.81 mm in width and height, and 0.76 mm in height. The transformer is aqueous washable and compatible with RoHS solder systems.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer with a 1:4 impedance ratio, designed for 50Ω impedance matching in applications such as push-pull amplifiers, operating from 3 to 800 MHz. The component has an insertion loss of 0.8 dB typical at mid-band and maintains input return loss above 9 dB across the full frequency range. It supports operating temperatures from -55°C to +85°C, with a maximum RF power of 0.25 W and DC current of 30 mA. Package is AT224-3, measuring 4.83 mm in length, 3.81 mm in width and height, and 0.76 mm in height. The transformer is aqueous washable and compatible with RoHS solder systems.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1WG2+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
TC4-1WG2+
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω TC4-1WG2+
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω

1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-1WG2+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module

RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-1WG2+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3MHZ ~ 800MHZ 1:4

BALUN 3MHZ ~ 800MHZ 1:4

Buy Now Datasheet
Balun - 3157-TC4-1WG2+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3MHZ ~ 800MHZ 1:4

BALUN 3MHZ ~ 800MHZ 1:4

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-1WG2+ 3157-TC4-1WG2+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω - BLGE2-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω - TCW2-722+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 30 - 3000 MHz, 75Ω - TTC1-33W-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 10 - 450 MHz, 50Ω - SYTX2-451-5W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details