Mini-Circuits 1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω TCW1-3901+

Description
Mini-Circuits’ TCW1-3901+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3300 to 3900 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 1 W. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06x0.03x0.02”) suitable for harsh operating environments.
Request a Quote Datasheet
Description
Mini-Circuits’ TCW1-3901+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3300 to 3900 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 1 W. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06x0.03x0.02”) suitable for harsh operating environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW1-3901+ - Mini-Circuits
Brooklyn, NY, United States
1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω
TCW1-3901+
1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω TCW1-3901+
Mini-Circuits’ TCW1-3901+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3300 to 3900 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 1 W. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06x0.03x0.02”) suitable for harsh operating environments.

Mini-Circuits’ TCW1-3901+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3300 to 3900 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 1 W. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06x0.03x0.02”) suitable for harsh operating environments.

Supplier's Site Datasheet
Balun - 3157-TCW1-3901+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.3GHz ~ 3.9GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

RF Balun 3.3GHz ~ 3.9GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW1-3901+ 3157-TCW1-3901+TR-ND
Product Name 1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω - T1-6T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 LTCC Transformer, 4900 - 5875 MHz, 50Ω - BLGE1-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:1 LTCC Transformer, 1300 - 2300 MHz, 50Ω - TCN1-23+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TC4-25+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers