The TC3-1TG2+ is a surface mount RF transformer designed for impedance matching and balanced antenna applications, operating from 5 to 300 MHz with a 50 Ω system impedance and a 3:1 turns ratio. It is housed in the AT224-3 case, measuring 3.81 × 3.81 × 3.81 mm with a height of 1.65 mm, and supports surface mount installation on a PCB with a specified land pattern. Insertion loss is 1.0 dB maximum over the full band, with typical return loss exceeding 21 dB. The device handles up to 0.25 W RF power and 30 mA DC current, with an operating temperature range of -20°C to 85°C and storage temperature from -55°C to 100°C. It is RoHS compliant and aqueous washable.
1:3 CORE & WIRE Transformer, 5 - 300 MHz, 50Ω
RF Balun 5MHz ~ 300MHz 1:3 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC3-1TG2+ | 3157-TC3-1TG2+TR-ND |
| Product Name | 1:3 CORE & WIRE Transformer, 5 - 300 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |