Mini-Circuits 1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω TC4-25+

Description
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω
Request a Quote Datasheet
Description
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TC4-25+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω
TC4-25+
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω TC4-25+
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω

1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-25+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500MHz ~ 2.5GHz 1:4 5-SMD Module

RF Balun 500MHz ~ 2.5GHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-25+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500MHz ~ 2.5GHz 1:4 5-SMD Module

RF Balun 500MHz ~ 2.5GHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-25+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500MHz ~ 2.5GHz 1:4 5-SMD Module

RF Balun 500MHz ~ 2.5GHz 1:4 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-25+ 3157-TC4-25+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 5000 - 5800 MHz, 50Ω - TCW4-582+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLGE1-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω - TTCM4-4X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 1 - 310 MHz, 12.5/50Ω - SCTX4-32HP-20W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details