The TC1-182T-75X+ is a balanced-to-unbalanc
The TC1-182T-75X+ is a balanced-to-unbalanc
RF Balun 5MHz ~ 1.8GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 5MHz ~ 1.8GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 5MHz ~ 1.8GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC1-182T-75X+ | 3157-TC1-182T-75X+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One | |
| Standards | RoHS |