Surface mount RF transformer for 50Ω impedance matching in the 350 to 1500 MHz range, with a case style AT224-3 measuring 4.83 mm in length, 3.81 mm in width and height, and 0.76 mm in height. It operates from -40°C to 85°C, has a maximum RF power rating of 0.25 W, and a DC current limit of 30 mA. Insertion loss is typically 0.35 dB at mid-band, with input return loss improving to over 30 dB above 1300 MHz. The transformer supports aqueous washable cleaning and is compatible with tin/lead and RoHS solder systems.
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω
RF Balun 350MHz ~ 1.5GHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC1-15G2+ | 3157-TC1-15G2+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |