Mini-Circuits 1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω TCM2-43X+

Description
1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω
Request a Quote Datasheet
Description
1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω - TCM2-43X+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω
TCM2-43X+
1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω TCM2-43X+
1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω

1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCM2-43X+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 10MHz ~ 4GHz 1:2 6-SMD Module

RF Balun 10MHz ~ 4GHz 1:2 6-SMD Module

Buy Now Datasheet
Balun - 3157-TCM2-43X+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 10MHz ~ 4GHz 1:2 6-SMD Module

RF Balun 10MHz ~ 4GHz 1:2 6-SMD Module

Buy Now Datasheet
Balun - 3157-TCM2-43X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 10MHz ~ 4GHz 1:2 6-SMD Module

RF Balun 10MHz ~ 4GHz 1:2 6-SMD Module

Buy Now Datasheet
Audio Transformers / Signal 1 Mini-Circuits - 66AH5006 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformers / Signal 1 Mini-Circuits
66AH5006
Audio Transformers / Signal 1 Mini-Circuits 66AH5006
AUDIO TRANSFORMERS / SIGNAL 1:2 CORE & WIRE TRANSFORMER,10 - 4000 MHZ, 50

AUDIO TRANSFORMERS / SIGNAL 1:2 CORE & WIRE TRANSFORMER,10 - 4000 MHZ, 50

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number TCM2-43X+ 3157-TCM2-43X+DKR-ND 66AH5006
Product Name 1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω Balun Audio Transformers / Signal 1 Mini-Circuits
Category Signal Signal Signal
Other Transformer Types / Applications RF Balun Audio
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 MMIC Transformer, 1.5 - 13 GHz, 50Ω - MTX2-133+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 30 - 520 MHz, 50Ω - SYTX2-52HP-20W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1.5 CORE & WIRE Transformer, 10 - 1800 MHz, 50Ω - TRS1.5-182+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - SFMP-5075+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details