ADT2-1T+ is a surface mount RF transformer for impedance matching and balanced amplifier applications, operating from 0.4 to 450 MHz with a 50Ω impedance. It has a 1:2 turns ratio, 0.4 dB typ. insertion loss at mid-band, 18 dB typ. return loss, and 0.2 dB typ. amplitude unbalance with 1° typ. phase unbalance within the 1 dB bandwidth. The device handles 0.25 W RF power and 30 mA DC current, operates from -20°C to 85°C, and is aqueous washable. It is packaged in a CD542 case with dimensions 7.87 mm × 6.91 mm × 5.59 mm and is RoHS compliant.
1:2 CORE & WIRE Transformer, 0.4 - 450 MHz, 50Ω
RF Balun 400kHz ~ 450MHz 1:2 6-SMD, Flat Leads
RF Balun 400kHz ~ 450MHz 1:2 6-SMD, Flat Leads
RF Balun 400kHz ~ 450MHz 1:2 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ADT2-1T+ | 3157-ADT2-1T+CT-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 0.4 - 450 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |