Mini-Circuits 1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω TCN4-13+

Description
1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω
Request a Quote
Description
1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TCN4-13+ is a 1:4 LTCC balun transformer designed for RF applications from 650 to 1250 MHz with a 50 Ω impedance. It has a miniature FV1206-1 case measuring 3.20 x 1.60 x 0.89 mm and supports an operating temperature range of -55°C to 100°C. Input RF power is rated at 5 W, derating linearly to 2.5 W at 100°C. Insertion loss is typically 0.7 dB at mid-band, with amplitude unbalance under 0.8 dB and phase unbalance under 8.5° across the band. The device is aqueous washable and RoHS compliant.

Datasheet Summary
Powered by GS/AI

TCN4-13+ is a 1:4 LTCC balun transformer designed for RF applications from 650 to 1250 MHz with a 50 Ω impedance. It has a miniature FV1206-1 case measuring 3.20 x 1.60 x 0.89 mm and supports an operating temperature range of -55°C to 100°C. Input RF power is rated at 5 W, derating linearly to 2.5 W at 100°C. Insertion loss is typically 0.7 dB at mid-band, with amplitude unbalance under 0.8 dB and phase unbalance under 8.5° across the band. The device is aqueous washable and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω - TCN4-13+ - Mini-Circuits
Brooklyn, NY, United States
1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω
TCN4-13+
1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω TCN4-13+
1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω

1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCN4-13+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 650MHz ~ 1.25GHz 1:4 6-SMD, No Lead

RF Balun 650MHz ~ 1.25GHz 1:4 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCN4-13+ 3157-TCN4-13+TR-ND
Product Name 1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TC4-25X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 650 - 4000 MHz, 50Ω - TC1-1-43X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω - TC9-1G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω - TC2-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers