Mini-Circuits 1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω TC2-1TG2+

Description
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω
Request a Quote Datasheet
Description
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω - TC2-1TG2+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω
TC2-1TG2+
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω TC2-1TG2+
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω

1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC2-1TG2+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC2-1TG2+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC2-1TG2+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC2-1TG2+ 3157-TC2-1TG2+TR-ND
Product Name 1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 1300 - 2300 MHz, 50Ω - TCN1-23+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω - TC1-42X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 10 - 8000 MHz, 50Ω - TCM1-83X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω - TC1-15G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers