The TC9-1G2+ is a surface mount RF transformer designed for impedance matching in the 2 to 200 MHz range with a 50Ω system. It is housed in a CASE STYLE AT224-3 with dimensions of 3.81 x 3.81 x 3.81 mm, and weighs 0.10 grams. The transformer provides a 1:9 impedance ratio, with typical insertion loss of 0.7 dB referenced to mid-band and input return loss exceeding 6 dB across the band. It exhibits 0.1 dB typical amplitude unbalance and 1 degree typical phase unbalance within the 1 dB bandwidth. Operating temperature ranges from -20°C to 85°C, with storage from -55°C to 100°C. It supports DC current up to 30 mA and RF power up to 0.25 W. The device is RoHS compliant and aqueous washable.
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω
RF Balun 2MHz ~ 200MHz 1:9 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC9-1G2+ | 3157-TC9-1G2+TR-ND |
| Product Name | 1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |