Mini-Circuits 1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω TCN2-14+

Description
1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω
Request a Quote Datasheet
Description
1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω - TCN2-14+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω
TCN2-14+
1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω TCN2-14+
1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω

1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCN2-14+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 700MHz ~ 1.4GHz 1:2 6-SMD, No Lead

RF Balun 700MHz ~ 1.4GHz 1:2 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCN2-14+ 3157-TCN2-14+TR-ND
Product Name 1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1WG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω - TC1.33-282+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω - MTX2-73+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω - NCS4-232+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers