The TRS1-182-75+ is a 75Ω 1:1 balanced RF transformer designed for operation from 10 to 1800 MHz. It is housed in a TT1618-1 surface-mount case measuring 7.11 × 6.35 × 4.06 mm. The transformer exhibits a typical insertion loss of 0.9 dB over the full band and a typical amplitude unbalance of 0.3 dB. Phase unbalance is up to 15 degrees, and primary return loss is typically 8 to 20 dB across the frequency range. It operates reliably from -40°C to +85°C, supports up to 1 W RF power and 30 mA DC current, and is compatible with RoHS soldering processes. The device is aqueous washable and features excellent intermodulation suppression.
1:1 CORE & WIRE Transformer, 10 - 1800 MHz, 75Ω
RF Balun 10MHz ~ 1.8GHz 75 / 75Ohm 4-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TRS1-182-75+ | 3157-TRS1-182-75+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 10 - 1800 MHz, 75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |