TCM4-1W+ is a surface-mount RF transformer with a 1:4 impedance ratio, designed for impedance matching in applications such as CATV and VHF/UHF balanced amplifiers over a frequency range of 3 to 800 MHz. It features a plastic base with solder-plated leads and a DB714 case style measuring 4.06 x 3.81 x 4.06 mm. The device has a maximum operating temperature of 85°C, a storage temperature range of -55°C to 100°C, and handles up to 0.25 W RF power and 30 mA DC current. Insertion loss is 2 dB maximum at 4-400 MHz and 1 dB maximum at 10-100 MHz, with return loss exceeding 9 dB across the full band. The part is RoHS compliant and aqueous washable.
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
RF Balun 3MHz ~ 800MHz 1:4 6-SMD Module
RF Balun 3MHz ~ 800MHz 1:4 6-SMD Module
RF Balun 3MHz ~ 800MHz 1:4 6-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCM4-1W+ | 3157-TCM4-1W+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |