Mini-Circuits 1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω TCM4-14+

Description
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω
Request a Quote Datasheet
Description
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω - TCM4-14+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω
TCM4-14+
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω TCM4-14+
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω

1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCM4-14+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200MHz ~ 1.4GHz 1:4 6-SMD Module

RF Balun 200MHz ~ 1.4GHz 1:4 6-SMD Module

Buy Now Datasheet
Balun - 3157-TCM4-14+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 200MHZ ~ 1.4GHZ 1:4

BALUN 200MHZ ~ 1.4GHZ 1:4

Buy Now Datasheet
Balun - 3157-TCM4-14+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 200MHZ ~ 1.4GHZ 1:4

BALUN 200MHZ ~ 1.4GHZ 1:4

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCM4-14+ 3157-TCM4-14+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω - MTX2-73+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-NFNF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 CORE & WIRE Transformer, 9 - 625 MHz, 50Ω - ADT4-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω - TC4-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers