Mini-Circuits 1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω TC16-1TX+

Description
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω
Request a Quote
Description
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC16-1TX+ is a surface-mount RF transformer with a 1:16 impedance ratio, designed for 50Ω applications between 20 and 300 MHz. It features a plastic base with leads and a top-hat package measuring 3.81 x 3.81 x 0.33 mm, weighing 0.15 grams. Insertion loss is 2.50 dB at 300 MHz and 1.01 dB at 55 MHz, with return loss exceeding 13 dB across the band. The device operates from -20°C to 85°C, handles 0.25 W RF power and 30 mA DC current, and is aqueous washable. Pin connections are defined for primary and secondary windings, with pins 2 not used.

Datasheet Summary
Powered by GS/AI

The TC16-1TX+ is a surface-mount RF transformer with a 1:16 impedance ratio, designed for 50Ω applications between 20 and 300 MHz. It features a plastic base with leads and a top-hat package measuring 3.81 x 3.81 x 0.33 mm, weighing 0.15 grams. Insertion loss is 2.50 dB at 300 MHz and 1.01 dB at 55 MHz, with return loss exceeding 13 dB across the band. The device operates from -20°C to 85°C, handles 0.25 W RF power and 30 mA DC current, and is aqueous washable. Pin connections are defined for primary and secondary windings, with pins 2 not used.

Suppliers

Company
Product
Description
Supplier Links
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1TX+ - Mini-Circuits
Brooklyn, NY, United States
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω
TC16-1TX+
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω TC16-1TX+
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω

1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC16-1TX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 300MHz 1:16 5-SMD Module

RF Balun 20MHz ~ 300MHz 1:16 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC16-1TX+ 3157-TC16-1TX+TR-ND
Product Name 1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 1700 - 2700 MHz, 50Ω - TCW1-272+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 LTCC Transformer, 700 - 1100 MHz, 50Ω - NCS1-112+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω - NCS1-422+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 1 - 800 MHz, 50Ω - TMO-1-02+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details