TCM2-33WX+ is a surface mount RF transformer with a 1:2 impedance ratio, designed for 50Ω systems across 10 to 3000 MHz. It features a DB1627 case style measuring 4.06 x 3.81 x 4.06 mm, with a maximum operating temperature of +85°C and a maximum RF power handling of 0.4 W. Insertion loss is specified up to 3.0 dB across the band, with amplitude unbalance up to 0.7 dB and phase unbalance up to 4 degrees. The component is aqueous washable and includes ground connections on pins 2 and 5.
1:2 CORE & WIRE Transformer, 10 - 3000 MHz, 50Ω
RF Balun 10MHz ~ 3GHz 1:2 6-SMD, Flat Leads
RF Balun 10MHz ~ 3GHz 1:2 6-SMD, Flat Leads
RF Balun 10MHz ~ 3GHz 1:2 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCM2-33WX+ | 3157-TCM2-33WX+DKR-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 10 - 3000 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |