Mini-Circuits 1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω BLGE4-252R+

Description
Mini-Circuits BLGE4-252R+ is a miniature ceramic RF balun transformer with an impedance ratio (second- ary/primary) of 1:4. This model covers the 2400 to 2500 MHz frequency band and has been performance optimized for use in Bluetooth, Zigbee and low band Wi-Fi applications. This model provides low insertion loss, low amplitude unbalance, and RF input power handling up to 2W. Fabricated using LTCC technology, it comes housed in a tiny package (0.08 x 0.05 x 0.04”) and is suitable for high-volume production.
Request a Quote
Description
Mini-Circuits BLGE4-252R+ is a miniature ceramic RF balun transformer with an impedance ratio (second- ary/primary) of 1:4. This model covers the 2400 to 2500 MHz frequency band and has been performance optimized for use in Bluetooth, Zigbee and low band Wi-Fi applications. This model provides low insertion loss, low amplitude unbalance, and RF input power handling up to 2W. Fabricated using LTCC technology, it comes housed in a tiny package (0.08 x 0.05 x 0.04”) and is suitable for high-volume production.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits BLGE4-252R+ is a miniature 1:4 impedance ratio RF balun transformer optimized for 2400 to 2500 MHz operation in Bluetooth, Zigbee, and low-band Wi-Fi applications. It is fabricated using LTCC technology and housed in a 0805 package measuring 2.0 x 1.2 x 0.84 mm. The part exhibits a typical insertion loss of 0.5 dB, amplitude unbalance of 0.4 dB, and phase unbalance of 4 degrees across the band, with 2W maximum RF power handling and DC isolation. Operating temperature ranges from -40°C to 85°C. The device is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

Mini-Circuits BLGE4-252R+ is a miniature 1:4 impedance ratio RF balun transformer optimized for 2400 to 2500 MHz operation in Bluetooth, Zigbee, and low-band Wi-Fi applications. It is fabricated using LTCC technology and housed in a 0805 package measuring 2.0 x 1.2 x 0.84 mm. The part exhibits a typical insertion loss of 0.5 dB, amplitude unbalance of 0.4 dB, and phase unbalance of 4 degrees across the band, with 2W maximum RF power handling and DC isolation. Operating temperature ranges from -40°C to 85°C. The device is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLGE4-252R+ - Mini-Circuits
Brooklyn, NY, United States
1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω
BLGE4-252R+
1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω BLGE4-252R+
Mini-Circuits BLGE4-252R+ is a miniature ceramic RF balun transformer with an impedance ratio (second- ary/primary) of 1:4. This model covers the 2400 to 2500 MHz frequency band and has been performance optimized for use in Bluetooth, Zigbee and low band Wi-Fi applications. This model provides low insertion loss, low amplitude unbalance, and RF input power handling up to 2W. Fabricated using LTCC technology, it comes housed in a tiny package (0.08 x 0.05 x 0.04”) and is suitable for high-volume production.

Mini-Circuits BLGE4-252R+ is a miniature ceramic RF balun transformer with an impedance ratio (second- ary/primary) of 1:4. This model covers the 2400 to 2500 MHz frequency band and has been performance optimized for use in Bluetooth, Zigbee and low band Wi-Fi applications. This model provides low insertion loss, low amplitude unbalance, and RF input power handling up to 2W. Fabricated using LTCC technology, it comes housed in a tiny package (0.08 x 0.05 x 0.04”) and is suitable for high-volume production.

Supplier's Site Datasheet
Balun - 3157-BLGE4-252R+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 1:4 0805 (2012 Metric), 6 PC Pad

RF Balun 2.4GHz ~ 2.5GHz 1:4 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number BLGE4-252R+ 3157-BLGE4-252R+TR-ND
Product Name 1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω - NCS2-622+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω - TC2-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω - TC16-161TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 350 MHz, 50Ω - TC1-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers