Mini-Circuits 1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω TC9-1+

Description
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω
Request a Quote Datasheet
Description
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω - TC9-1+ - Mini-Circuits
Brooklyn, NY, United States
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω
TC9-1+
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω TC9-1+
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω

1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC9-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 200MHz 1:9 5-SMD Module

RF Balun 2MHz ~ 200MHz 1:9 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC9-1+ 3157-TC9-1+TR-ND
Product Name 1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω - TC1-182T-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω - T-626-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:2 CORE & WIRE Transformer, 10 - 3000 MHz, 50Ω - TCM2-33WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.2 - 600 MHz, 50Ω - TMO-4-2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details