Mini-Circuits 1:1 CORE & WIRE Transformer, 20 - 520 MHz, 50Ω SYTX1-52HP-15W+

Description
Mini-Circuits’ SYTX1-52HP-15W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:1, covering the 20 to 520 MHz band. With proper heat sinking, the transformer is capable handling RF input power up to 15W and DC current up to 30mA. It provides low insertion loss (0.4 dB) as well as very low phase unbalance (1°) and amplitude unbalance (0.15 dB). Featuring core and wire construction mounted on a printed laminate base, the unit comes enclosed in a miniature, shielded package measuring just 0.43 x 0.69 x 0.28”, ideal for dense circuit board layouts.
Request a Quote
Description
Mini-Circuits’ SYTX1-52HP-15W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:1, covering the 20 to 520 MHz band. With proper heat sinking, the transformer is capable handling RF input power up to 15W and DC current up to 30mA. It provides low insertion loss (0.4 dB) as well as very low phase unbalance (1°) and amplitude unbalance (0.15 dB). Featuring core and wire construction mounted on a printed laminate base, the unit comes enclosed in a miniature, shielded package measuring just 0.43 x 0.69 x 0.28”, ideal for dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' SYTX1-52HP-15W+ is a surface-mount RF transformer with a 1:1 impedance ratio, designed for operation from 20 to 520 MHz with a maximum RF input power of 15 W and DC current handling of 30 mA. It features an insertion loss of 0.4 dB, amplitude unbalance of 0.15 dB, and phase unbalance of 1°. The device is housed in a shielded AH1647-4 package measuring 0.43 x 0.69 x 0.28 inches. Operation is rated from -40°C to 85°C, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' SYTX1-52HP-15W+ is a surface-mount RF transformer with a 1:1 impedance ratio, designed for operation from 20 to 520 MHz with a maximum RF input power of 15 W and DC current handling of 30 mA. It features an insertion loss of 0.4 dB, amplitude unbalance of 0.15 dB, and phase unbalance of 1°. The device is housed in a shielded AH1647-4 package measuring 0.43 x 0.69 x 0.28 inches. Operation is rated from -40°C to 85°C, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 20 - 520 MHz, 50Ω - SYTX1-52HP-15W+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 20 - 520 MHz, 50Ω
SYTX1-52HP-15W+
1:1 CORE & WIRE Transformer, 20 - 520 MHz, 50Ω SYTX1-52HP-15W+
Mini-Circuits’ SYTX1-52HP-15W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:1, covering the 20 to 520 MHz band. With proper heat sinking, the transformer is capable handling RF input power up to 15W and DC current up to 30mA. It provides low insertion loss (0.4 dB) as well as very low phase unbalance (1°) and amplitude unbalance (0.15 dB). Featuring core and wire construction mounted on a printed laminate base, the unit comes enclosed in a miniature, shielded package measuring just 0.43 x 0.69 x 0.28”, ideal for dense circuit board layouts.

Mini-Circuits’ SYTX1-52HP-15W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:1, covering the 20 to 520 MHz band. With proper heat sinking, the transformer is capable handling RF input power up to 15W and DC current up to 30mA. It provides low insertion loss (0.4 dB) as well as very low phase unbalance (1°) and amplitude unbalance (0.15 dB). Featuring core and wire construction mounted on a printed laminate base, the unit comes enclosed in a miniature, shielded package measuring just 0.43 x 0.69 x 0.28”, ideal for dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number SYTX1-52HP-15W+
Product Name 1:1 CORE & WIRE Transformer, 20 - 520 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 30 - 3000 MHz, 75Ω - TTC1-33W-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Balun - 3157-BBFCG2-362+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω - TCM9-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω - TT25-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details