Mini-Circuits 1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω TC1-33-75G2+

Description
1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer with a 75Ω impedance ratio, designed for balanced to unbalanced transformation in applications including cable TV and cellular systems, operating from 5 to 3000 MHz. It features a case style AT224-3 with dimensions of 4.83 mm in length, 3.81 mm in width and height, and 1.65 mm in height. Insertion loss is 1.0 dB typ. at mid-band, with amplitude unbalance of 0.3 dB typ. and phase unbalance of 3 deg typ. within the 1 dB bandwidth. Maximum RF power handling is 0.25 W, DC current is 30 mA, and operating temperature ranges from -40°C to 85°C. Returned loss is typically 20 dB within the 1 dB bandwidth.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer with a 75Ω impedance ratio, designed for balanced to unbalanced transformation in applications including cable TV and cellular systems, operating from 5 to 3000 MHz. It features a case style AT224-3 with dimensions of 4.83 mm in length, 3.81 mm in width and height, and 1.65 mm in height. Insertion loss is 1.0 dB typ. at mid-band, with amplitude unbalance of 0.3 dB typ. and phase unbalance of 3 deg typ. within the 1 dB bandwidth. Maximum RF power handling is 0.25 W, DC current is 30 mA, and operating temperature ranges from -40°C to 85°C. Returned loss is typically 20 dB within the 1 dB bandwidth.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω - TC1-33-75G2+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω
TC1-33-75G2+
1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω TC1-33-75G2+
1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω

1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω

Supplier's Site Datasheet
Balun - 3157-TC1-33-75G2+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 3GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead

RF Balun 5MHz ~ 3GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Balun - 3157-TC1-33-75G2+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 3GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead

RF Balun 5MHz ~ 3GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Balun - 3157-TC1-33-75G2+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 3GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead

RF Balun 5MHz ~ 3GHz 75 / 75Ohm 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1-33-75G2+ 3157-TC1-33-75G2+CT-ND
Product Name 1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω - TCM9-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.5 - 3800 MHz, 50Ω - TCM1-382WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω - TT1-6-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers