Mini-Circuits 1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω TT25-1+

Description
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω
Request a Quote
Description
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TT25-1+ is a surface mount RF transformer designed for impedance matching in HF and radio communication applications, operating from 0.02 MHz to 30 MHz with a 50Ω system impedance and a 1:25 turns ratio. It has a case style W38, measuring 7.62 × 6.86 × 5.84 mm, and uses plug-in (X65) leads. The device supports a maximum RF power of 250 mW and a DC current of 30 mA, with an operating temperature range of -20°C to 85°C and storage temperature of -55°C to 100°C. Insertion loss is specified as 0.51 dB at 30 MHz and 2.72 dB at 0.02 MHz. Return loss exceeds 25 dB at 0.3 MHz and reaches 28.34 dB at 0.5 MHz. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TT25-1+ is a surface mount RF transformer designed for impedance matching in HF and radio communication applications, operating from 0.02 MHz to 30 MHz with a 50Ω system impedance and a 1:25 turns ratio. It has a case style W38, measuring 7.62 × 6.86 × 5.84 mm, and uses plug-in (X65) leads. The device supports a maximum RF power of 250 mW and a DC current of 30 mA, with an operating temperature range of -20°C to 85°C and storage temperature of -55°C to 100°C. Insertion loss is specified as 0.51 dB at 30 MHz and 2.72 dB at 0.02 MHz. Return loss exceeds 25 dB at 0.3 MHz and reaches 28.34 dB at 0.5 MHz. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω - TT25-1+ - Mini-Circuits
Brooklyn, NY, United States
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω
TT25-1+
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω TT25-1+
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω

1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TT25-1+-ND - DigiKey
Thief River Falls, MN, United States
BALUN 20KHZ ~ 30MHZ 1:25

BALUN 20KHZ ~ 30MHZ 1:25

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TT25-1+ 3157-TT25-1+-ND
Product Name 1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 700 - 3300 MHz, 50Ω - NCS1-332+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
LTCC Surface Mount RF Transformer, 1.3 to 4.0 GHz, 50Ω - NCS1.5-402+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.30E9 to 4.00E9 Hz
View Details
1:2 LTCC Transformer, 3500 - 11000 MHz, 50Ω - NCR2-113+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.25 - 300 MHz, 50Ω - ADTT1.5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers