Mini-Circuits 1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω TC4-1TX+

Description
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4-1TX+ is a surface-mount RF transformer with a 1:4 impedance ratio, designed for 50Ω systems from 0.5 to 300 MHz, with usable performance from 0.2 to 450 MHz. It features a top-hat case style (AT1521) measuring 3.81 × 3.81 × 4.06 mm, weighs 0.15 grams, and supports operating temperatures from -40°C to +85°C. Maximum RF power is 0.25 W and DC current is 30 mA. Insertion loss is 0.62 dB maximum at 300 MHz, and return loss exceeds 14.29 dB at that frequency. The transformer includes an aqueous washable plastic base and has pins configured for primary and secondary connections with a center tap.

Datasheet Summary
Powered by GS/AI

The TC4-1TX+ is a surface-mount RF transformer with a 1:4 impedance ratio, designed for 50Ω systems from 0.5 to 300 MHz, with usable performance from 0.2 to 450 MHz. It features a top-hat case style (AT1521) measuring 3.81 × 3.81 × 4.06 mm, weighs 0.15 grams, and supports operating temperatures from -40°C to +85°C. Maximum RF power is 0.25 W and DC current is 30 mA. Insertion loss is 0.62 dB maximum at 300 MHz, and return loss exceeds 14.29 dB at that frequency. The transformer includes an aqueous washable plastic base and has pins configured for primary and secondary connections with a center tap.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1TX+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω
TC4-1TX+
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω TC4-1TX+
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω

1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-1TX+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 300MHz 1:4 5-SMD Module

RF Balun 500kHz ~ 300MHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-1TX+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 300MHz 1:4 5-SMD Module

RF Balun 500kHz ~ 300MHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-1TX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 300MHz 1:4 5-SMD Module

RF Balun 500kHz ~ 300MHz 1:4 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-1TX+ 3157-TC4-1TX+CT-ND
Product Name 1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TC4-25+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 3157-TC1-1-43A+CT-ND - DigiKey
Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω - NCS1-422+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers