Mini-Circuits 1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω NCS1-422+

Description
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω
Request a Quote
Description
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS1-422+ is a 1:1 ratio ceramic balun RF transformer designed for 50Ω impedance operation between 3300 and 4000 MHz. It is housed in a GE0805C-1 package measuring 0.079" × 0.049" × 0.033" and constructed using LTCC technology. The device exhibits a typical insertion loss of 1.0 dB, amplitude unbalance of 0.4 dB, and phase unbalance of 4 degrees across its operating band. It operates reliably from -40°C to 85°C and can handle up to 3 W RF power at 25°C, derating linearly to 2 W at 85°C. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The NCS1-422+ is a 1:1 ratio ceramic balun RF transformer designed for 50Ω impedance operation between 3300 and 4000 MHz. It is housed in a GE0805C-1 package measuring 0.079" × 0.049" × 0.033" and constructed using LTCC technology. The device exhibits a typical insertion loss of 1.0 dB, amplitude unbalance of 0.4 dB, and phase unbalance of 4 degrees across its operating band. It operates reliably from -40°C to 85°C and can handle up to 3 W RF power at 25°C, derating linearly to 2 W at 85°C. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω - NCS1-422+ - Mini-Circuits
Brooklyn, NY, United States
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω
NCS1-422+
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω NCS1-422+
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω

1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS1-422+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.3GHz ~ 4GHz 50 / 50Ohm 6-SMD, No Lead

RF Balun 3.3GHz ~ 4GHz 50 / 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-NCS1-422+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3.3GHZ ~ 4GHZ 50 / 50OHM

BALUN 3.3GHZ ~ 4GHZ 50 / 50OHM

Buy Now Datasheet
Balun - 3157-NCS1-422+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3.3GHZ ~ 4GHZ 50 / 50OHM

BALUN 3.3GHZ ~ 4GHZ 50 / 50OHM

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS1-422+ 3157-NCS1-422+TR-ND
Product Name 1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω - TRC1-1K122-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:1 CORE & WIRE Transformer, 0.8 - 500 MHz, 50Ω - TX1-R5+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω - NCS2-232+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω - TC1.5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers