Surface mount RF transformer with a 1:1 impedance ratio, operating from 0.4 to 500 MHz, designed for 50 Ω systems. The component is housed in a plastic base with leads, measuring 3.81 × 3.81 × 4.06 mm, and complies with standard aqueous washability. It has an insertion loss of 0.6 dB typical at mid-band and maintains amplitude unbalance of 0.1 dB typ. and phase unbalance of 2 deg typ. within its 1 dB bandwidth. Maximum RF power rating is 0.25 W, and it operates from -40°C to 85°C with a storage temperature range of -55°C to 100°C. Terminal configuration includes primary and secondary windings with a center tap, with pin assignments defined for surface mount PCB layout.
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω
RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC1-1T+ | 3157-TC1-1T+CT-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |