Mini-Circuits 1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω TC4-14X+

Description
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω
Request a Quote Datasheet
Description
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω - TC4-14X+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω
TC4-14X+
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω TC4-14X+
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω

1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-14X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200MHz ~ 1.4GHz 1:4 5-SMD Module

RF Balun 200MHz ~ 1.4GHz 1:4 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-14X+ 3157-TC4-14X+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 223 - 520 MHz, 50Ω - NCS1-521+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:3 CORE & WIRE Transformer, 0.06 - 400 MHz, 50Ω - ADT3-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω - TRC1-1K122-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω - TC1.5-52T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers